Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Panametrics
Description: heating water Ultrapure water and liquids / Water/glycol solutions Crude oil / Refined hydrocarbons Diesel and fuel oils / Lubricating oils Chemicals Food and beverage Pharmaceutical TransPort PT900 Advantages A wide selection of transducers suitable for most applications
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Sonel Test
Description: cosφ, tanφ, harmonics (up to 40th for voltage and current), total harmonic distortion (THD) for current and voltage, recording of events for current and voltage, energy flow – 4 quadrants. MPI-540 can be used for all measurements for commissioning of electrical installations in accordance
- Features: Other
- Output Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Thousands of instrument engineers at municipal wastewater facilities and industrial process plants with wastewater treatment operations have found McCrometer flow measuring devices provide superior accuracy, long life, trouble free installation, and low total cost of ownership. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
behind bluff body are well protected from pressure shocks and water hammer Large LCD display and pushbutton interface; remote enclosure mounting available Display of simultaneous total flow rates and process diagnosis Loop-powered design (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
dissolved). Engineered for high-efficiency fluid conditioning TURBO-TOC® systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed for continuous-duty operation, units provide variable flow rates—up to 125 (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
= 0.07 x 5 x 50 / 0.040 + P1, or P = 437.5 psi + P1 Total Pressure = 437.5 + 50 = 487.5 psi Surge (Water Hammer) Surge or water hammer, as it is commonly known is the result of a sudden change in liquid velocity. Water hammer usually occurs when a transfer system (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
-bore mag meter. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower. The FPI Mag is the industry's most economical flow metering (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
devices allow users to easily and quickly program the menu, including instantaneous flow rate, positive total, negative total, net total, velocity, date and time, and daily flow results. Wireless Bluetooth-enabled android tablet PC devices make it even easier to control data acquisition
More Information Top
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/0941e2550dc01000c1257854003b153a/$file/abb%20review%201-2011_72dpi.pdf
Wireless solutions are by no means a new concept in the process industry; In fact they first … However, these solutions have been applied mainly in specialized prod- ucts for certain markets such as ABB’s AquaMaster, an electronic commercial water - flow meter, and flow totalizers in the oil and gas industry.
-
EndressHauser Releases Promag L800 Electromagnetic Flowmeter With Cellphone Access
Ideal for use in remote water applications, the battery-powered L800 flowmeter has integrated GSM/GPRS cellphone wireless capability for data communications and configuration. Endress+Hauser released the Proline Promag L800 battery-powered electromagnetic flowmeter, an ideal flow measurement device for … … has an integrated GSM/GPRS cellphone system that allows data, such as alarms or totalizer counts, to be …
-
05.04.11 -- NIST Prototypes Framework For Evaluating Sustainability Standards
City Of Coachella And Its Partners Complete CPV Solar Power Plant At Water Reclamation Facility Datasheet: Accutech TM10 Wireless Turbine Meter Totalizer The TM10 wireless turbine meter field unit measures the volumetric flow rate of liquids or gases by …
-
Emerson Launches Multi-Parameter Liquid Analyzer With The Industry’s First High-Resolution Color Screen
• Event-based activation using bleed and feed, or totalizer -based activation. HART can also be easily commissioned onto a WirelessHART network using the Smart Wireless THUM Adaptor, enabling … … total chlorine, free chlorine, monochloramine, dissolved oxygen, gaseous oxygen, dissolved ozone, turbidity, pulse flow and temperature, and … … and distribution in the chemical, oil and gas, refining, pulp and paper, power, water and wastewater treatment …
-
Emerson Launches Multi-Parameter Liquid Analyzer With The Industry’s First High-Resolution Color Screen
• Event-based activation using bleed and feed, or totalizer -based activation. HART can also be easily commissioned onto a WirelessHART network using the Smart Wireless THUM Adaptor, enabling … … total chlorine, free chlorine, monochloramine, dissolved oxygen, gaseous oxygen, dissolved ozone, turbidity, pulse flow and temperature, and … … and distribution in the chemical, oil and gas, refining, pulp and paper, power, water and wastewater treatment …
-
Emerson Launches Multi-Parameter Liquid Analyzer With The Industry’s First High-Resolution Color Screen
• Event-based activation using bleed and feed, or totalizer -based activation. HART can also be easily commissioned onto a WirelessHART network using the Smart Wireless THUM Adaptor, enabling … … total chlorine, free chlorine, monochloramine, dissolved oxygen, gaseous oxygen, dissolved ozone, turbidity, pulse flow and temperature, and … … and distribution in the chemical, oil and gas, refining, pulp and paper, power, water and wastewater treatment …
-
Emerson Launches Multi-Parameter Liquid Analyzer With The Industry’s First High-Resolution Color Screen
• Event-based activation using bleed and feed, or totalizer -based activation. HART can also be easily commissioned onto a WirelessHART network using the Smart Wireless THUM Adaptor, enabling … … total chlorine, free chlorine, monochloramine, dissolved oxygen, gaseous oxygen, dissolved ozone, turbidity, pulse flow and temperature, and … … and distribution in the chemical, oil and gas, refining, pulp and paper, power, water and wastewater treatment …
-
01.08 Will Intensive Forest Practices Impact Water Quality?
Request additional information from Alltel Wireless . The System is instrumented with on/off valves, sample collection ports, pressure gauges, a flow restrictor and a totalizer flow meter. … variety of industrial applications including electrical substation monitoring and control, oil and gas, mining, and water /wastewater.
-
New software program helps a manufacturing facility streamline its data retrieval and reporting process
The second option exports the respective dates, six digit totalizer values; 15 minute flow average values; hourly average flow values as well as the daily flow values for the month in question. FlowReporter III programs were recently shipped to two utilities, (i.e. water /wastewater treatment plants) located in … Wireless communications are available .
-
Products | G3 Technologies' RioExpress Wireless I/O is designed for outdoor, alternative-power-use applications | Plant Services
… a simple and robust solution for remote monitoring/control of tank levels, pressures, temperature, flow , valves, pumps, compressors … … replacement, factory DIP switch settings provide true out-of-the-box operation with self-managed wireless communications. … in addition to the 4 DIs and 2 AIs there are two pulse totalizers with accompanying rate … Typical applications include oil/gas wellhead & facilities, pipelines, water /wastewater, irrigation, mining, solid waste landfill, bulk storage …
Indicates content that may require registration and/or purchase.