Products/Services for Wwv Receiver Chips
-
Radio Receiver ICs - (59 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...Supply VoltageTechnologyModulation -
RF Receivers - (367 companies)RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data. RF receivers are electronic devices that separate radio signals from one... -
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT... -
Air Receivers - (31 companies)Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...
-
Magnetic Receivers - (5 companies)Magnetic receivers use the electromagnetic principle to receive and analyze signals. The simplest of these devices is the telephone. Magnetic receivers use the electromagnetic principle to receive and analyze signals. Electromagnetic principle can... -
Telemetry Receivers and Telemetry Transmitters - (365 companies)Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver...
-
Fiber Optic Receivers - (131 companies)Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier. How to Select Fiber Optic Receivers. Image Credit: Avago Technologies...
-
Network and Communication Chips - (603 companies)Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems. Network and communication chips use many different technologies. Choices include: current mode logic (CML). gunning transceiver...
-
LAN Chips - (38 companies)PDAs, and MP3 players. LAN chips for wireless communications commonly use a Direct-Sequence Spread-Spectrum (DSSS) bit pattern (chipping code), which enables receivers to filter out signals, such as noise and interference, and also signals that don't...
-
xDSL Chips - (12 companies)...xDSL chips provide digital subscriber line (DSL) connectivity in a system-on-chip platform. The term xDSL refers collectively to all types of digital subscriber lines. An xDSL chip is a generic term for all forms of DSL service spanning transmission...
Product News
-
ERSAELECTRONICS PTE. LTD.
SM851A2411FP Ultrasonic Through-Beam Receiver Reliable Detection for Changing Product Surfaces. Transparent packaging, reflective containers and dark components can make optical detection challenging. The Telemecanique Sensors SM851A2411FP uses ultrasonic beam interruption to detect object presence, helping engineers maintain consistent sensing when product color, transparency or surface appearance varies. Installed opposite a compatible transmitter, this receiver supports detection across a path of up to 610 mm. Its fast switching... (read more) -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Skyworks Solutions, Inc.
High Gain LNA for S and C-band Low Noise Receivers The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Mouser Electronics
Murata Electronics LQM18P Chip Inductors LQM18P Chip Inductors deliver shielded ferrite-core performance in a compact 0603 package. These PCB-mount SMD inductors offer 0.22 uH to 4.7 uH, 230mA to 1250mA, 40MHz to 115MHz operation, and AEC-Q200 options. Ideal applications include (read more) -
Cornell Dubilier
XMPL Series Polymer Chip Capacitor Cornell Dubilier 's XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343... (read more)Browse Capacitors Datasheets for Cornell Dubilier -
bisco industries
Bivar's LED Surface Mount Chips Bivar's LED Surface Mount Chips. SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics Distributors where we believe that employees are our greatest asset. We have sales... (read more)
-
http://www.nasa.gov/centers/marshall/pdf/166643main_MinimumSystemRequirements4.pdf
… an Optec focal reducer spaced for 0.25x * Pyxis rotator to adjust camera angle * C-mount 1 1/4" adapter and baffle * ASTROVID StellaCam-EX (Sony HAD/EX chip ) or Watec Ultimate 902H2 … … time encoder * ICOM R8500 receiver for WWV time signal (if GPS …
-
The Sky is Your Laboratory
WWV receiver , or other accurate time source (to time-tag your images). … light-gathering), shortest focal length (for wide ®eld of view), and largest imager chip (for wide ®eld …
-
Final Technical Report for Phase I Award DE-SC0003559
performance chips for other markets were made using a partially-depleted SOI process, including high-end microprocessors … … future of all long-distance wireless signals (including time/date signals) moving to GPS receivers , in the case … RF timing signals such as the WWV low-frequency radio stations broadcast by the National Institute of …
-
Specification and Implementation of the Universal Time Coordinated Synchronization Unit (UTCSU)
During requirement analysis of the chip we took much care to keep all interfaces as straight- forward … … injection of external time, hence the UTCSU must be able to interface various GPS timing- receivers 3 . … increase fault tolerance, other sources of external time, like receivers for DCF77 or WWV , cf. (Lichtenecker, 1997 …
-
Arduino Internals
There are a wide variety of self-contained timer chips that can easily be added to your … In the US, the WWV system transmits a radio signal that repeats every minute. You need a special radio receiver to decode this signal, but they’re available.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86298/MIT-CSAIL-TR-2014-010.pdf?sequence=1
gov/pml/div688/grp40/ wwv .cfm/. System-on- Chip .”. Optimum receiver design for wire- less broad-band systems using OFDM- I. Comm, IEEE Trans. on, 47 …
-
CiteSeerX — Packet Leashes: A Defense against Wormhole Attacks in Wireless Ad Hoc Networks
A computer-controlled LORAN-C receiver for precision timekeeping. A Precision Radio Clock for WWV Transmission - Mills - 1992 ARC releases BlueForm, a comprehensive solution for Bluetooth systems on a chip .
-
Author index
… 274-280 (2B06) Hanson, D. Wayne, and Walter F. Hamilton; Satellite broadcasting of WWV signals; T-AES … … W., and J. Stewart; Electronic wide angle camera system (EWACS) (NAECON 74 Abstr.); T-AES 74 Jul 550 (2C13) N Naden, R. A., and J. C. Linn; One- chip stored-program magnetic bubble … … R.; An automatic timing receiver system based on the …
-
The US Navy's first online crypto system
The radio transmitter and receiver equipment occupied the other half of our studies and work. … check and compare the system frequency stan- dard with the National Bureau of Standards radio station, WWV . Integrated circuit chips had not been imagined.
Indicates content that may require registration and/or purchase.