Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rigaku Corporation
Description: Winner of the 2007 R&D 100 award, a mark of excellence known to industry, government, and academia as proof that the winner is one of the most innovative products of the year, the Rigaku NANOHUNTER benchtop total reflection X-ray fluorescence (TXRF) spectrometer was specifically
- Operating Temperature: 59 to 82.4 F
- Operating Humidity: 0 to 60 %
- Remote Interface: Computer Interface
- Sample Type: Liquids, Solids
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h). X-Ray Tubes The XRD-6000/7000 accept various types of
- Angular Range: -6 to 163 degrees
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
- Detector: Scintillation
-
Supplier: Rigaku Corporation
Description: 2012 heralds the newest additions to the MiniFlex series of benchtop X-ray diffraction (XRD) analyzers. The new 5th generation MiniFlex is a general purpose X-ray diffractometer that can perform qualitative and quantitative analysis of polycrystalline materials. MiniFlex
- Angular Range: -3 to 145 degrees
- Features: Benchtop
- Diffracted Beam Optics: Collimators and Slits, K-Beta Absorption Filter, Monochromating Crystal
- Positioning System: Goniometer
-
-
Supplier: Rigaku Corporation
Description: Introduced by Rigaku Innovative Technologies in the early 1990’s, graded multilayer monochromators provide increased intensity and decreased background for Total Reflection X-ray Fluorescence Spectrometry. Max-Flux® Optics use graded multilayers, assuring the same
- Monochromator Features: Vacuum
-
Supplier: Rigaku Corporation
Description: Introduced by Rigaku Innovative Technologies in the early 1990’s, graded multilayer monochromators provide increased intensity for High-Resolution diffraction, Thin Film analysis and other 1-dimensional parallel beam XRD applications. Max-Flux® Optics use graded multilayers, assuring the same
- Monochromator Features: Vacuum
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- Detection Limit: 0.5 ppm
- Operating Temperature: -13 to 104 F
- Operating Humidity: 0 to 95 %
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Applied Diamond, Inc.
Description: strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz
- Lens Features: Laser / Heat Resistant
- Features: Other
-
Supplier: HG Optronics, Inc.
Description: crystal or lithium fluoride crystal is an optical material with outstanding transmittance in VUV region. It is widely used for windows, prisms, and lenses in the visible and infrared in 0.104µm-7µm. Main application: 1) X-ray monochromator plates UV photomultiplier tubes 2)
- Refractive Index: 1.37327 to 1.624 n
- Transparency Range: 105 to 6,000 nm
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Newport MKS
Description: The 33067FL01-061R Plane Ruled Reflection Grating is 25 x 50 mm and 6 mm thick. The grating has 1800 grooves per mm a nominal wavelength at 250 nm, and a nominal blaze angle of 13°. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first
- Groove Frequency: 1,800 s per mm
- Blaze Wavelength: 250 nm
- Grating Design: Plane Reflection
- Grating Type: Ruled Grating
-
Supplier: Newport MKS
Description: The 33009FL01-350R Plane Ruled Reflection Grating is 25 x 25 mm and 6 mm thick. The grating has 600 grooves per mm a nominal wavelength at 750 nm, and a nominal blaze angle of 13°. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first order
- Groove Frequency: 600 s per mm
- Blaze Wavelength: 750 nm
- Grating Design: Plane Reflection
- Grating Type: Ruled Grating
-
Supplier: Newport MKS
Description: The 33067FL01-330R Plane Ruled Reflection Grating is 25 x 50 mm and 6 mm thick. The grating has 1200 grooves per mm a nominal wavelength at 400 nm, and a nominal blaze angle of 14°. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first
- Groove Frequency: 1,200 s per mm
- Blaze Wavelength: 400 nm
- Grating Design: Plane Reflection
- Grating Type: Ruled Grating
-
Supplier: Newport MKS
Description: The 33009FL01-061R Plane Ruled Reflection Grating is 25 x 25 mm and 6 mm thick. The grating has 1800 grooves per mm a nominal wavelength at 250 nm, and a nominal blaze angle of 13°. The diffraction grating is coated with an aluminum coating on float glass substrate and designed for first
- Groove Frequency: 1,800 s per mm
- Blaze Wavelength: 250 nm
- Grating Design: Plane Reflection
- Grating Type: Ruled Grating
Find Suppliers by Category Top
Featured Products Top
-
Applications of LiF windows 1. X-Ray monochromator 2. Vacuum ultraviolet 3. X-ray diffraction devices 4. Deep UV technology (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
This white paper reports diesel engine oil analysis data demonstrating use of filtergram particle quantifier x-ray fluorescence (FPQ spectroscopy) to quantify severity of wear and (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for AMETEK Spectro Scientific -
By adopting the newly-designed user interface that allows for operation in Japanese environment, ”Easy, Immediate operation just for Anyone” has been realized. In addition, equipping a Kaufman-type etching ion source and a twin anode as standard, the JPS-9030 has a wide range of expandability such as a high temperature heating system and a gas cluster ion source.
(read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for JEOL USA, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The 2060 XRF Process Analyzer is a non-destructive online process analyzer employing Energy-Dispersive X-ray Fluorescence (EDXRF) technology. This analyzer ensures precise and nearly real-time monitoring of liquid sample streams within (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
X-ray fluorescence, or XRF, is a nondestructive technique used to analyze the elemental composition of a material. The process begins when a sample is exposed to X-rays, which excites the atoms within it. This excitation causes the atoms to release energy in the form of characteristic X-rays (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Piezo-Mechanisms in X-Ray Spectroscopy: Energy Selection in a Beam Line
PiezoWalk principle shows advantages for Monochromator crystal fine adjustment.
More Information Top
-
Test trainer experimental physics
With a help of a roentgen monochromator , a certain wave length (energy) is sifted while the angle of incidence of the crystal is rotated (see Abb. 7.12 and discussion in the theory part).
-
Physics
Appear quite wide to Abb. 8.4, lies on the low resolving power of the used roentgen monochromator .
-
Röntgen Fabry Pérot‐Interferometer
There is no roentgen monochromator that can dissolve so sharp resonances.
-
Physics
That the lines in * appear quite wide to Abb. 8.4, lies on the low resolving power of the used roentgen monochromator .
-
Physics
That dieLinienin fits 8.4 rechtbreiterscheinen Abb. on the low resolving power of the used roentgen monochromator .
-
Physics
Appear quite wide to Abb. 8.4, lies on the low resolving power of the used roentgen monochromator .
-
X-ray backscattering (diffraction at a Bragg angle of π/2): A review
However, the study of vibrational modes in con densed media or vibrations in magnetic crystals calls for X ray monochromators providing (ΔE)c/Е ≤ 10–7.
-
Dispersion characteristics of film X-ray monochromators made of pyrolytic graphite
X ray monochromators made of pyrolytic graphite (PG) are used in X ray spectrum and diffraction anal yses.
-
Magnetic circular dichroism in the hard X-ray range
Therefore, it is useful to consider the polarization transfer function of a double crystal X ray monochromator .
-
Kosmos station: Application of synchrotron radiation from the VEPP-4M storage ring for metrological measurements in the VUV and soft X-ray ranges
X RAY MONOCHROMATOR (80–2000 eV) .
Indicates content that may require registration and/or purchase.