Products/Services for X-ray Line Scan Cameras

  • Video Cameras-Image
    Video Cameras - (1654 companies)
    ...an in-dash feed of the car's reverse clearance. Line scan cameras can be helpful in quality assurance monitoring. Line scan cameras capture data in a single row of pixels, rather than in a a full display. This is helpful for monitoring a stream of moving...
    Camera Function
    Monochrome / Color
    Imaging Technology / Camera Type
  • CCD Cameras-Image
    CCD Cameras - (507 companies)
    ...and those mounted on the bumper of cars that provide an in-dash feed of the car's reverse clearance. Line scan cameras can be helpful in quality assurance monitoring. Line scan cameras capture data in a single row of pixels, rather than in a full display...
  • Camera Lenses and Video Lenses-Image
    Camera Lenses and Video Lenses - (269 companies)
    Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera...
  • Vision Sensors-Image
    Vision Sensors - (165 companies)
    ...contains information from one complete frame. This technology allows high resolution without the use of a mechanical shutter. Progressive scan cameras are used for image acquisition of rapidly moving objects and accurate dimensional measurements...
  • Machine Vision Systems-Image
    Machine Vision Systems - (618 companies)
    ...system to collect the required, visual information. Specific image sources for machine visions systems can be area scan cameras, line scan cameras, high speed or brightness, thermal or infrared, multi-spectral, optical microscopes, x-ray, UV...
  •  
    Thermal Imagers - (353 companies)
    ...and line array. A flying spot detector is a single point detector scanned to build image. A scanning detector is a line detector that scans to produce an image. An array detector is a two-dimensional array of sensors or detectors. Most IR detectors...
  •  
    Imaging Workstations - (257 companies)
    Imaging workstations are vision systems used for metrology or image analysis in laboratory and cleanroom settings. Imaging workstations are vision systems with integrated camera, image capture, processing, storage, analysis and control systems...
  •  
    X-Ray Fluorescence Spectrometers - (89 companies)
    ...measures the entire wavelength range around the emission line of interest simultaneously, while sequential mode typically measures one wavelength at time. Wavelength dispersive detectors use a nondestructive analysis technique for the identification...
  •  
    X-ray Instruments and X-ray Systems - (267 companies)
    X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product. The density and composition of the internal features being scanned alter the intensity...
  •  
    Frame Grabbers - (111 companies)
    ...video memory. overlay buffer memory. trigger input. high resolution cameras. line scan capture. gain scaling. offset scaling. Signal-to-Noise ratio is defined as the peak-to-peak camera signal output current to the RMS noise in the output current...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire