-
Supplier: JBC Technologies, Inc.
Description: Chemical, flame, UV, and water resistant, closed cell foams have strong shock absorption properties and are ideal for applications that require a strong, leak-resistant moisture barrier. Compositions include Neoprene (CR), EPDM, SBR, Vinyl Nitrile, PVC, and XLPE. Not only will we help
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls Doors & windows HVAC Refrigeration Metal roofing Anti-squeak seals Retail weatherstripping Appliances
- Thickness: 0.1181103 to 0.787402 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic and vacuum-assisted hydraulic presses as well as autoclave operations. In order to
- Thickness: 0.0017716545 to 0.009842525 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC3006S is an extremely soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and can be compressed over a wide range of stack up tolerances with minimal force applied to component parts. Applications:
- Thickness: 0.01968505 to 0.2755907 inch
- Operating Temperature: -65.2 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Available with acrylic adhesive on one side if required. Applications: Electrical enclosures Automotive Instrument panels Electronic gasketing Cell phones
- Thickness: 0.029921276 to 0.12598432 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Polyurethane foam is an open cell flexible foam material. It is economical, and ideal for applications such as; cushioning, dust, moisture sealing, thermal and acoustic insulation. This material is available with a PSA backing.
- Gasket Type: Custom Gasket
- Material: Foam, Polyurethane / Urethane
-
Supplier: Schmalz Inc.
Description: Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
- Material: Foam
-
Supplier: Web Seal Inc.
Description: wide variety of materials can be fabricated into gaskets, including cork, rubber, foam, EMI/RFI, shims and TeflonTM. Tooling Types compound dies hybrid dies steel-rule dies
- Material: Cork, Foam, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: EMI / RFI Shielding, Other
-
Supplier: EMKA Incorporated
Description: 4 lip gasket, sponge-rubber, black EPDM 25° Shore
- Width: 0.33464585 to 0.393701 inch
- Operating Temperature: -70 to 300 F
- Material: Ethylene Propylene (EPDM), Foam
- Features: Non-asbestos, Other
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Schmalz Inc.
Description: Sealing ring made from special foam for an optimum sealing on structured surfaces Used on structured surfaces (studded, rippled or rough) where suction cups hardly seal or cannot seal at all Handling of packaging materials and flat or uneven workpieces with structured surfaces such as foil
- Material: Foam
-
Supplier: Schmalz Inc.
Description: Sealing ring made from special foam for an optimum sealing on structured surfaces Used on structured surfaces (studded, rippled or rough) where suction cups hardly seal or cannot seal at all Handling of packaging materials and flat or uneven workpieces with structured surfaces such as foil
- Material: Foam
-
Supplier: Schmalz Inc.
Description: Sealing ring made from special foam for an optimum sealing on structured surfaces Used on structured surfaces (studded, rippled or rough) where suction cups hardly seal or cannot seal at all Handling of packaging materials and flat or uneven workpieces with structured surfaces such as foil
- Material: Foam
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: JBC Technologies, Inc.
Description: Closed cell ECH gaskets provide strong resistance to weather, ozone, sunlight, and oxidation. They are also chemical resistant. As a result, they are used in many automotive and industrial applications that demonstrate a need for resistance to alcohols, oils, and other solvents. At JBC, our
- Operating Temperature: -65 to 350 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Foam
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
Find Suppliers by Category Top
More Information Top
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
Hole Filling: Foil, Polypropylene, LDPE, HDPE, Urethane, XLPE, PVC Foam Tapes Sound Dampening: XLPE , Urethane Foam , Specialty Foil Gasket Tapes .
-
Materials for Sustainable Sites: A Complete Guide to the Evaluation Selection and Use of Sustainable Construction Materials
XLPE is primarily used for insulation of electrical cables or hot water pipes. It can also be foamed with a foaming agent into expanded products. Rubbers, both natural and synthetic, are used in site construction applications in gaskets , sealants, surfacings, liners, hoses …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
… molding, extrusion, and blow molding for wide variety of applics. such as seals, gaskets , bushings, hose, weather … … nylon, engineering resins and alloys, styrenic polymers, PE, PP, HIPS, ABS, PBT, TPE, XLPE , epoxy, wire and … Uses: Reactive flame retardant for rigid PU foam .
-
Handbook of Textile Processing Chemicals
… food-pkg. adhesives; vulcanizing agent in vulcanized nat. or syn. rubber closure-sealing gaskets for food containers Uses: Low- foaming detergent, dispersant for industrial and domestic cleaning; emulsifier for agric.; emulsifier and rheology control … … for nylon, engineering resins and alloys, styrenics, PE, PP, PET, HIPS, PBT, TPE, XLPE , epoxy resins, adhesives …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
… impregnated leather goods, flexible molds and pat- terns, cast rolls, poured-in-place gaskets , elec. potting compds … … polyester and acrylic pultrusion compds., ther- mosetting resins (BMC, SMC), PVC, EVA, EPDM, XLPE , EEA, thermo- plastic … … whipped toppings; dispersant in dry coffee whiteners, vitamin drops; stabilizer in salad dressings; foaming agent in beverage …
-
Handbook of Adhesive Chemical and Compounding Ingredients
… sealants, coatings, and adhesives; encapsulants, and potting compds. for use in electronic circuitry mfg. and gasket assemblies … Used in mfg. of cellular and noncellular PU prods. incl. flexible and semirigid foams for automotive trim … … nylon, engineering resins and alloys, styrenic polymers, PE, PP, HIPS, ABS, PBT, TPE, XLPE , epoxy, wire and …
-
Handbook of Paper and Pulp Chemicals
… epoxy elec. laminates, FRP elec. laminates, SMC/BMC, flexible/ rigid PVC, plastisols, EPR, ABS, XLPE , and compr.-molded … … rubber industry (extruded profiles, cable, proofed goods, complex molded shapes for all elastomers, foam and sponge nucle … … in mfg. of food-contact articles; food pkg. adhesives, paper, closures with sealing gaskets for food containers …
-
Handbook of Preservatives
antioxidant, rubber gaskets BNX® MD-1024 antioxidant, scorch reduction: flexible polyurethant foam mfg. antioxidant, XLPE Agerite® MA; Ralox® 35 .
Indicates content that may require registration and/or purchase.