-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Sescom Adapter Cable enables the use of XLR Female terminated signal cables to be easily plugged in to the SES-SBA-150W, part number SES-SBA-XLRTB6F.
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Newark, An Avnet Company
Description: DUAL XLR 3-PIN FEMALE JACKS ON D PLATE - TERMINAL BLOCK CONNECTIONS - BLACK (CUSTOM LABELED) (SEE PART # ZCST-LBL FOR SETUP CHARGE)
-
Supplier: Newark, An Avnet Company
Description: BI-DIRECTIONAL MIC/LINE DANTE INTERFACE 2 X 2 W/POE - 2 XLR IN, 2 OUT ON REAR-PANEL TERMINAL BLOCK - WHITE (CUSTOM LABELED) (SEE PART # ZCST-LBL FOR SETUP CHARGE)
-
-
Supplier: Newark, An Avnet Company
Description: BI-DIRECTIONAL MIC/LINE DANTE INTERFACE 4 X 2 W/POE - 4 XLR IN, 2 OUT ON REAR-PANEL TERMINAL BLOCK - WHITE (CUSTOM LABELED) (SEE PART # ZCST-LBL FOR SETUP CHARGE)
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1
-
Supplier: Newark, An Avnet Company
Description: BI-DIRECTIONAL MIC/LINE DANTE INTERFACE 4 X 4 W/POE - 2 XLR IN, 1 MINI-JACK IN, 1 MINI-JACK OUT, 2 OUT ON REAR-PANEL TERMINAL BLOCK - BLACK (CUSTOM LABELED) (SEE PART # ZCST-LBL FOR SETUP CHARGE)
-
Supplier: ECO Light LED
Description: screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more Click For Product Data Sheet
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: XLR 3-PIN FEMALE & 3-PIN MALE ON D PLATE - TERMINAL BLOCK CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The D/DS/RCX-J1 is a complete microphone input panel assembly. Connections to the female front-panel XLR jack are made on a rear barrier block. Wall Mounted Microphone Input Panel XLR Input Connector with Gold Contacts Barrier Block Wiring
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control *High and Low Cut Filters *Phantom Power *Performance Input: 600 tb *Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XLR Connectors 1/4" XLR Dual Chassis Mount C Type Stereo Horizontal PCB (24 mm) Switching XLR Product overview: ACJC9HL BULK from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
- Voltage Rating: 50 volts
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XLR Connectors MINI XLR 4 Pole Female Chassis NIC Product overview: AG4FCE from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Voltage Rating: 1,000 volts
- Current Rating: 5 amps
- Gender: Female / Jack
-
Supplier: ECO Light LED
Description: and output. There are a total of eight, 3 channel, common anode outputs with screw-down terminal blocks for easy connection to your LED lights. See more Click For Product Data Sheet
- Lamp Power (Watts): 1,727.9999999999977 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AES-EBU Adapter (110 to 75 Ohm) Female XLR to BNC Product overview: 319 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 Pin XLR Male Solder Connector, 15A, 133V, IP40, Metal Product overview: AC3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Voltage Rating: 133 volts
- Current Rating: 15 amps
- Gender: Male / Plug
-
Supplier: TMP Pro Distribution
Description: unbalanced, 20k ohms balanced Input Clipping: 10 Vrms (+22 dB) Cooling: Continuously variable-speed fan, rear-to-front air flow Connectors, each channel Input: Active balanced; barrier strip, XLR and 1/4" (6.3mm) TRS tip and XLR (pin 2 positive) Output: detachable terminal
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLR and 1/4" (6.3mm) TRS tip and XLR (pin 2 positive) Output: detachable terminal block and Neutrik™ Speakon™ Controls Front: AC switch, Ch. 1 and Ch. 2 gain knobs Rear: 10-position DIP switch Indicators Power-On: Green LED Signal: Green LED (1 per channel) Clip: Red LED
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: (isolated outputs): Less than 1.5 dB Input Impedance: 10 k ohms unbalanced, 20 k ohms balanced Input Clipping: 10 Vrms (+22 dBu) Cooling: Continuously variable speed fan, back-to-front air flow Connectors, each channel Input: Active balanced; 3-pin Euro-style detachable terminal block
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: amplification needs. Height: 5-3/16" (13 cm) Width: 18" (48 cm) Depth: 16" (42 cm) Channels: Two Connector Type: Terminal Block & XLR Finish: Black Number of Fans: 1 - Variable Speed Transformer Output: 30Hz - 16kHz (±3dB) 2, 4, & 8 Output: 30Hz - 50kHz (±3dB) 25V Stereo: 175
- Type: Amplifier
Find Suppliers by Category Top
More Information Top
-
Shopping - Best Prices On The QSC ISA800TI Amplifier - 2400 W RMS - Big Bruin
…5 Db Input Impedance10 K Ohms Unbalanced, 20 K Ohms Balanced Input Clipping10 Vrms CoolingContinuously Variable Speed Fan, Back-to-front Air Flow Connectors, Each Channel Input: Active Balanced; 3-pin Euro-style Detachable Terminal Block And Xlr Output: Covered Barrier Strips…
-
Shopping In Effects - Big Bruin
Inputs could be accessed by means of the front board, making use of common XLRs , or the rear board, with an option of … to the Tascam requirement) or Euro screw-down terminal connectors (Note: Wire-end terminal blocks are offered independently).
-
Shopping In Effects - Big Bruin
Inputs could be accessed by means of the front board, making use of common XLRs , or the rear board, with an option of … to the Tascam requirement) or Euro screw-down terminal connectors (Note: Wire-end terminal blocks are offered independently).
-
Connectors from Allied Electronics
• SVHS/ XLR /DIN. .... Terminal Blocks & Strips .
-
Mobile Communication and Power Engineering
The typical parameters for 3-ФIMsuch as Rs=4.8Ω,Rr=5.77Ω, Xls= Xlr =15.66Ω, Xm=230Ω are estimated by conducting no-load test and blocked rotor test experimentally in the laboratory. .... base frequency) and maximum saturated magnetising reactance, C = per phase terminal -excitation capacitance , Xc = per unit per…
-
Protocol Volume 17 Issue 3 Summer 2012
…or DMX512-A standard must use a five-pin connector; the three-pin XLR is not, and .... DMX512-A does make exceptions for terminal blocks in fixed installations and RJ-45 connectors in certain controlled cases, but these are not portable applications.
-
CR4 - Thread: Looking for High Amp, Low Insertion Force DC Power Connector
Part of the wiring is a three pin XLR connector. .... The modification that we use consists of removing the internal line connecting the batteries in series, and bringing the +/- terminals of each battery out to the side of … a pair of Anderson SB-50's or a block of 4 PowerPole-75…
-
Xtera Communications Inc. And Kokusai Cable Ship Co., Ltd. Awarded Contract To Build Guam, Okinawa, Kyushu And Incheon -- GOKI Submarine Cable System For AT&T
With the Nu-wave XLR terminal equipment, the re-engineered system will have a maximum capacity of at least 80 Gb/s (8 x 10 Gb/s). .... The partnership with KCS as the wet plant partner is a key building block for Xtera's turn…
-
Connector - Connector Manufacturers, Suppliers
Besides, we also provide you with related products such as cable, terminal, terminal block, rf connector, plug, socket, adapter, adaptor, wire harness, rf coaxial connector, cable connector, usb, terminal blocks , terminals , wire, usb connector, coaxial connector, pipe fitting, housing and computer connector .... Xlr Connector .
-
Switchcraft - D5F - Audio, Video Connectors - Connectors - Allied Electronics
XLR Plug; Straight Female Cord; 5; Zinc, Nickel Plated; Brass, Silver Plated. .... Terminal Block Accessories > End / Partition / Separating Plates .
Indicates content that may require registration and/or purchase.