Products/Services for Yarn Tension Sensors

  • Web Tension Sensors-Image
    Web Tension Sensors - (40 companies)
    Web tension sensors use a voltage or current source to measure web tension parameters. They are used on continuous processing machinery for applications such as printing, slitting, cutting, embossing, punching and forming. Web tension sensors...
    Tensiometer Configuration
    Shaft Applications
    Web Tension Mounting Options
  • Tension Meters-Image
    Tension Meters - (74 companies)
    ...be configured as non-contact or frequency, in-line, single roller, multiple rollers, sensor pair, and roller with integrated sensors. A non-contact or frequency tension meter has a sensor that reads frequency of an excited belt to calculate belt...
  • Linear Velocity Sensors-Image
    Linear Velocity Sensors - (69 companies)
    These linear velocity sensors may also include signal processing and/or conditioning. A gauge or indicator is a device that has a (usually analog) display and no electronic output such as a tension gauge. A recorder or totalizer is an instrument that records...
  • Web Winders, Rewinders, and Unwinders-Image
    Web Winders, Rewinders, and Unwinders - (320 companies)
    ...and derivative control (PID control), a three-function algorithm for automatically matching the control output to a set value of interest. Components and subsystems include dancers, moving roller sensor that provide feedback about web tension; idler rollers, web...
  • Web Sensing and Scanning Systems-Image
    Web Sensing and Scanning Systems - (46 companies)
    ...sensing systems and web scanning systems use tension sensors which employ a transducer to measure static or running tension in webs or sheets during textile manufacturing, paper manufacturing, and other sheet materials. Uses. There are many different...
  •  
    Fiber and Web Guiding Systems - (37 companies)
    Web guiding systems provide precise lateral positioning for web-fed material. Typically, these web systems include sensors, controllers, guide rolls, drives, and actuators. Web Guiding Systems Information. Web guiding systems provide precise lateral...
  •  
    Roving and Yarn - (141 companies)
    Roving and yarn are fibers twisted into a feedstock for weaving cloth or reinforcing composites. Product specifications include material type, dimensions, properties, applications, and structural features. Diameter and overall length are the most...
  •  
    Traction and Tension Dynamometers - (25 companies)
    Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many...
  •  
    Web Tension Indicators - (38 companies)
    Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well. Web tension indicators measure and report tension parameters...
  •  
    Tensiometers and Surface Tension Meters - (67 companies)
    Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation. Surface...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
XJCSENSOR Technology Co., Ltd.
ESPEC North America Inc | Qualmark Products and Services