Products/Services for Yttria Stabilized Zirconia Beads

  • Milling and Grinding Media-Image
    Milling and Grinding Media - (67 companies)
    ...and the grinding of bulk powder or granular materials into finer powder forms. Ceramic bead, hard metal shot, carbide balls, and other ball-shaped media are used. The hardness of the powder or bulk material to grind determines the selection of the media...
  •  
    Zirconium Oxide and Zirconia Ceramics - (90 companies)
    Zirconia ceramics are stabilized into a cubic crystal structure to avoid cracking and mechanical weakening during heating and cooling. Some products can also be transformed and toughened (tetragona-to-monoclinic phase change) under applied stress...
  • Ferrite Beads-Image
    Ferrite Beads - (227 companies)
    Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands. The physical shape of ferrite beads is similar...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  • Oxide Ceramics-Image
    Oxide Ceramics - (199 companies)
    Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
  •  
    Peening Shot - (69 companies)
    Peening shot and beads are small metal balls or glass beads that are used to impact compressive stresses into part surfaces and to deburr sharp edges without removing material. Induced compressive stress improves fatigue strength, the maximum stress...
  •  
    Abrasive Grain and Finishing Media - (432 companies)
    Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
  •  
    Ceramic Powders and Precursors - (188 companies)
    Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
  •  
    Specialty Ceramics - (142 companies)
    Specialty ceramics include nitrides, borides, carbon, zirconia, rare earth oxide (REO) materials and silicides as well as other specialized non-metallic compounds. How to Select Specialty Ceramics. Specialty ceramics include nitrides, borides...
  •  
    Crucibles - (161 companies)
    ...of yttria-ceria layers are often used in titanium melting applications. Standards. ISO 1772 - Laboratory crucibles in porcelain and silica. JIS R 2701 - Graphite crucible and its accessories. Image Credits: PLANSEE SE | CoorsTek...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Shenzhen Great Precision Ceramic CO., LTD.
Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd