Products/Services for Zadra Pressure Stripping
-
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...Ferrous / Iron BasedNonferrous MetalsAlloy -
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used... -
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power... -
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
Pressure Controllers - (278 companies)...with a digital keypad or menus. Pressure controllers with a graphical or video display are commonly available. Devices that include an integral chart recorder can plot data on a strip chart, in a circular pattern, or on a video display. Features...
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
-
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
-
Pressure Instruments - (287 companies)Pressure instruments are used to measure, monitor, record, transmit or control pressure. There are several types of devices. Recorders are used to measure values or accumulate totals. Controllers are used to regulate positive or negative (vacuum...
Product News
-
Interpower
Made-To-Order Power Strips Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may... (read more)Browse Power Strips Datasheets for Interpower -
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Beijing Grish Hitech Co., Ltd.
Dental Polishing Strip & Disk Unique Design of Polishing Strips. With a blank strip base in the middle, the polishing strips is easy to enter the teeth and fit closely with teeth. Excellent Polishing Disc. It can be divided into hose polishing disc and air eye polishing disc, where both sides of the hose polishing disc are coated with abrasives. It is soft and safe, will not cause damage and coloring of composite resin restorations. Fast and Time Saving. The special formula design can improve the polishing force, thus... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Omnetics Connector Corporation
Nano Strip connectors May the " Magnetic Forces " be with you. Omnetics ' Nano Strip connectors encompass an ultra-low profile and rugged form factor, making it an ideal interconnect solution for a number of design challenges currently plaguing today 's engineering community. From inside the box to board-to-board connections, this family of Nano-miniature connectors makes the tough connections look easy, even though mating such a small connector typically has its challenges. Omnetics ' Nano-strip connector at .025... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Altech Corp.
Altech Eurostrip® - Terminal Strips Eurostrips (R) (terminal strips) by Altech offer a modern, reliable solution for wire-to-wire connections. Their touch-proof design enhances safety by reducing short circuit risks, while customizable pole options ensure flexibility. Installation is quick and simple using just a hacksaw or utility knife. Gas-tight terminations provide consistent, secure connections, and a variety of accessories are available to support diverse application needs. (read more)Browse Terminal Blocks Datasheets for Altech Corp. -
Backer Marathon, Inc.
The Importance of Ceramic Strip Heaters Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the plastic material remains at an elevated temperature. Importance: For specific applications, maintaining high mold temperatures is critical to the quality and performance of the molded parts. Ceramic... (read more)Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Control Instruments Corp.
PrevEx Flammability Analyzer for Steam Stripping A company that manufactures plastic additives, acrylic coatings, emulsion products and monomer acrylates which are used in products that are a part of everyday life, wanted to monitor the outlet of the steam stripping column for residual solvent from the wastewater. They chose PrevEx Flammability Analyzers because they have a very fast response time and can react quickly to prevent a fire or explosion. Read entire case study. Visit our website to find out how we can help you select the safest... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Backer Marathon, Inc.
Ceramic Strip heaters up to 1200°F Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200 F. Ceramic Strip heaters offer a rugged construction for application of up to 1200 F. They are direct bolt in replacements for popular brands. (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Backer Hotwatt Inc.
Heat Up FAST with Solo or Group Strip Heaters! Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used singly or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip heaters be clamped securely to area to be heated to prevent distortion or unequal expansion. Made in U.S.A. (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc.
-
The Hydrometallurgy of Gold Processing
The USBM - Zadra process employs an eluant of 1%NaOH + 0·2%NaCN to strip gold at 98°C in 48 h, although operating the same process at high pressure can significantly decrease the treatment time to 12h.
-
Gold Metallurgy—A Historical Perspective
…is still used for electrowinning and is commonly referred to as a " Zadra " cell, even .... Although this was better than not being able to strip the carbon at all, a shorter stripping .... Two methods, pressure stripping and alkaline-alcohol stripping, were developed by the Bureau of Mines and greatly…
-
Gold complexes and activated carbon
…of Mines, Washington, D.C., R.I. No. 4672, 1950 7 J. B. Zadra , A. K. Engel … Peterson and R. E. Lindstrom, in `World Mining and Metals Technology, Vol. 1', edited by A. Weiss, AIME, New York, 1976, pp. 551-564 12 J. R. Ross, H. B. Salisbury and G. M. Potter, ' Pressure Stripping Gold from Activated Carbon'…
-
A CRITICAL REVIEW OF THE INPUTS TO LONG RANGE MINE
PLANNING OF OPEN PIT PORPHYRY TYPE COPPER DEPOSITS
Efficient and cost-effective treatment of these ores is by prior roasting, leaching, pressure oxidation and bacterial .... Later in the process, the gold-loaded carbon particles are stripped of their gold (unloading) into an .... Using the Zadra method, the loaded activated carbon is stripped and fed directly to a series of…
-
OPTIMIZING THE OPERATING CONDITIONS OF GOLD ELUTION AND
ELECTROWINNING FOR TAU LEKOA STREAM AT KOPANANG GOLD
These baskets are removed once the plating is done and washed with water under high pressure . .... 1.4 Zadra process description. .... After stripping the gold from the carbon, the solution is partially cooled in the incoming heat exchanger…
-
Friction and Wear
P. Montmitonnet, F. Delamare, B. Rizoulieres, Transfer layer and friction in cold metal strip rolling parameters. .... M. Pellizzari, M. Zadra , A. Molinari, Tribological properties of surface engineered hot work tool steel for aluminium … 154, 155, 185, 196, 240 Erosion rate, 151, 152, 217 Evaporation, 222 Extreme pressure (EP) additives, 70…
-
Gold mineralogy and extraction
…by some reducing gas in the charcoal, but also considered electrical action, osmotic pressure catalysis and finally .... Elution could be achieved by washing in distilled water or by the conventional Zadra or AARL stripping methods.
-
Precious Metals Recovery from Low-Grade Resources
…im- proved mass transfer (lMT) cell which overcame drawbacks of the well-known Zadra cell by providing … and reduces cost- effectiveness of the operation because it decreases gold loading, increases stripping time, complicates fire … techniques including protec- tion of refractory materials by CVD, gold plating of high pressure turbo pumps for…
-
Perioperative management of children undergoing craniofacial reconstruction surgery: a practice survey
Scien- tific assessments of the utility of central venous pres- sure and other hemodynamic monitoring modalities are needed to allow for evidence-based decisions for monitoring in these children. .... Venous air embolism during endoscopic strip craniectomy for repair of craniosynos- tosis in infants. .... 17 Meneghini L, Zadra N, Aneloni V et al.
-
The simulation of European heat waves from an ensemble of regional climate models within the EURO-CORDEX project
The persistence of this situation may result from the location of the high pressure area over the … the driving domain being the rest of the globe instead of a narrow strip , it assimilates more … 21 simulations were produced from eight models (ARPEGE V5.1, De´que´ 2010; CanRCM4, Zadra et al. 2008…
Indicates content that may require registration and/or purchase.