-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Series: Military, MIL-PRF-19500/435 Package: Bulk Product Status: Active Voltage - Zener
- VZ: 15 volts
- ZZT: 100 ohms
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200"
- Features: Other
- Diode Type: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: 1N1348 Alternative Parts (Cross-Reference): FR6JR05; FR6J05; FR6JR02; VS-6FL60S05; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Low Fake Threat In the
- Features: Zener Diodes
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: 1N5337B Alternative Parts (Cross-Reference): 1N5337BG; 1N5337BTAG; 1N5337BRLG; JAN1N3825ATR; Introduction Date: July 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free:
- Features: Zener Diodes
-
Power Supplies - DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input -- KW60Supplier: Daburn Electronics & Cable
Description: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload Protection Percent of Iout rated, Hiccup mode: 150% Short Circuit
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -6 to 12 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Daburn Electronics & Cable
Description: mVp-p With a 4.7μF/50V X7R MLCC 24 Vout: 200 mVp-p Temperature Coefficient: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -2.5 to 12 amps
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC
More Information Top
-
ESD Protection Device and Circuit Design for Advanced CMOS Technologies
Referring to the cross section of this zener diode , it can be seen that there is an overlap between p and n diffusion regions.
-
Analogical Modes of Reasoning and Process Modeling
* A to Z coverage -comprehensive, yet concise - of everything from Abstract Boolean Algebra to Zener Diode * 477 articles dealing with such diverse and important topics as … … every key point * a 5,500-entry index, plus numerous cross references , to provide instant access …
-
Subject Index
… for gating and control circuits, 4225 V/I characteristics of, 625 Zener -type, list of manufacturers … … applica- tions of, 1711 diode , coaxial-type, for microwave … … b.f., 3533 planar, reference -type, for test purposes … … beam of flat elliptical cross -section, 3887 crossed-field …
-
Low-frequency spectral analysis of DC nanovoltmeters and voltage reference standards
… a more exact value of the temperature coefficient then that estimated from a cross spectrum as described … The operating manual of the 732B [7] describes the temperature coefficient of the internal reference amplifier as being the resultant of the temperature coefficient of a Zener diode compensated by that of the base-emitter of a transistor.
-
Study on temperature effect on p-n and zener junction for PTAT temperature sensor
The reference current which can be amplified or attenuated is developed using a modification of a technique … The high performance PTAT voltage generator that formed by Q1, Q2, Q3, Q4 and Q5 have the same cross section area as zener diode ZD and p-n diodes nD .
-
A fully complementary BiCMOS technology for 10 V mixed-signal circuit applications
Fig. l(c) shows the cross section of the fully complemen- tary BiCMOS devices consisting of vertical … In addition to the devices shown in Fig. l(c), a voltage reference Zener diode and passive elements such as polysilicon/oxide/polysilicon(POP) capacitor and laser trimmable thin film resistor in Fig. l(d) are also provided.
-
Landau Zener scenario in a trapped atomic gas: multi-level multi-particle model
The case of an avoided crossing of two Bloch bands is de- scribed by a two-level model due to Zener [2], Landau [1] and Majorana [3] with is … … of Zener tunneling including electrical breakdown in Zener diodes [11], elec- trical conduction … Driven quantum two-level system are investigated in references [16–18] and is observed that if the relaxation …
-
The ABCs of Littelfuse Multilayer Suppressors (.pdf)
A. Littelfuse Multilayers are often used to replace TVSS Zener diodes . Because the technologies and form factors differ, a direct cross reference is not practical.
-
The Van Allen Probes Mission
Each CEM output signal connects to an SMA connector on the FEE and is followed by a zap-trap, comprised of a reversed pair of zener diodes to ground for sinking voltage transients. Each channel has its own isolated reference plane to minimize elec- trical cross -talk between them.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
This front-end is constituted by seven OAs; in particular, referring to Fig. 3.52, OA1 is the sensor integrator, OA2 is the faster threshold ramp generator (the first one crossing the sensor ramp), OA3 is the slower threshold ramp generator (OA2 … The series of a diode D and a Zener diode DZ are needed to make the threshold ramps starting always from the same value ˙Vt after the step due to the charge transfer.
Indicates content that may require registration and/or purchase.