-
Supplier: Belt Technologies, Inc.
Description: Timing pulleys have teeth or pockets around the outside diameter of the pulley body. Timing teeth engage holes in the metal belt, while timing pockets engage drive lugs on a belt’s inner circumference. As the name implies, these teeth or pockets are used for
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: Raco International, LP
Description: The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer tire, driven by a steel cord reinforced timing belt with zero backlash . The RACO LM
- Stroke or X-Axis Travel: 238 inch
- Motor Type: AC
- Drive Type: Belt Drive
- Actuation Type: Electrical
-
Supplier: R+W Coupling Technology
Description: standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLP: Integral bearing for timing belt pulley or
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.2834658 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 1.181103 to 1.8897648 inch
-
-
Supplier: Kollmorgen Corporation
Description: systems that far exceed the throughput of mechanical or variable reluctance technologies Direct load connection eliminates backlash, compliance, maintenance and eventual replacement of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Design of a 3R cobot using continuous variable transmissions
Also, in this arrangement, the drive roller shafts are parallel to their joint shaft axes allowing power transfer between the two with zero backlash timing belts .
-
Multilayer growth in the APS rotary deposition system
In order to avoid high-frequency oscillations in the drum velocity about its steady state value, the stepper motor is coupled to the drum rotary feedthrough by a zero - backlash nylon-faced timing belt with internal fiberglass tensile members and matching pulley…
-
jaw coupling - offers from jaw coupling manufacturers, suppliers, exporters & wholesalers
Couplings Aluminum/steel, Zero Backlash Elatomer Insert Jaw Coupling , Taper Lock Belt Pulley, Timing Pulleys ...
-
A Microprocessor-Controlled Vestibular Examination Chair
Toothed belts (which are some- times called timing belts ) were used, since they have very high power ratings, have inherent zero backlash in position, and are quiet while running.
-
A new generation of ergonomic exoskeletons - The high-performance X-Arm-2 for space robotics telepresence
The directly-integrated DC actuators (DD’s) consists of a brushed DC motor with zero cogging torque (Maxon RE-series), a low … axis, either a capstan gear to remove backlash and an integrated torque sensor or a timing - belt gear with integrated torque…
-
Development of a pneumatic robot for MRI-guided transperineal prostate biopsy and brachytherapy: New approaches
Timing belt and pulley mechanism was decided as an external damping since it can easily be MRI-compatible, damping can be roughly adjusted by changing the belt tension, and it has near- zero backlash , which is crucial because it disables the added…
-
Handbook Timing Belts
Example In 2005 DEK International, a business of DTG International GmbH [9, 51] wished to implement a cost-effective X–Y camera gantry drive using timing belt drives instead of ballscrews. .... The X-axis is equipped with a 16AT5/1965 open length belt and the Y-axis with a 16AT5/2590 open length belt and both running on 22 tooth Zero toothform anti- backlash pulleys.
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Low and zero backlash gearboxes are also available and should be used when the application warrants it. .... The following list identifies components that may cause instability in a servo system: • • • • • Shafts – twisting Couplings – twisting, backlash Timing Belts – stretching Gears & Gearboxes – backlash Lead Screws – bending .
-
Climbing and Walking Robots
Zero backlash and low stick-slip effect are also convenient for leg movement control. .... Required high transmission ratio is complemented with a timing belt be- tween the motor and the gear, allowing a better location of the main compo- nents, the motor and the gear, one parallel to the other.
-
Development of track-changeable quadruped walking robot TITAN X-design of leg driving mechanism and basic experiment-
It has little retractility and the property of great allowable torque, so it is considered to be suited to a timing - belt for walking machines. .... Pulley and harmonic drive, which has high efficiency and zero backlash property, are used as reducers for each joint.
Indicates content that may require registration and/or purchase.