-
Supplier: MilesTek Corporation
Description: These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. See our website for our full line of harsh environment products. Features Anodized aluminum
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
-
Supplier: L-com, Inc.
Description: Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. See our website for our full line of harsh environment products. Features Category 6 rated
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps. See our website for our full line of harsh environment products. Features Category 5e rated
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Aero-Electric Connector, Inc.
Description: receptacles, wide flange wall mounting receptacles, cable connecting receptacles and jam nut mounting receptacles which incorporate “ O” ring seals, designed for rear panel “D” hole mounting. Plugs are available in two designs, with and without RFI grounding. Thirty-three insert arrangements
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
Find Suppliers by Category Top
More Information Top
-
Field Observations From 56 Years Of Investigating Corrosion Damage On Buried Steel Pipelines Under Cathodic Protection
CP System: Zinc anode grounding cells & rectifiers.
-
Davis PV plant operation and maintenance manual
Ground Zinc Anode .
-
Engineering analysis of electrical effects for the COTP 500 KV transmission line and EBMUD aqueduct corridor
It also presented a potential problem whether the zinc anode ground wire at Aqueduct No. 3 may corrode at too rapid a rate.
-
CR4 - Thread: Anode Validity - Magnesium Anode and Zinc Ground Cell
Anode Validity - Magnesium Anode and Zinc Ground Cell .
-
CR4 - Thread: MV Panels Cost
Next in Forum: Anode Validity - Magnesium Anode and Zinc Ground Cell .
-
CR4 - Thread: Single Line Diagrams
Previous in Forum: Anode Validity - Magnesium Anode and Zinc Ground Cell .
-
Fundamentals of Corrosion and Corrosion Control for Residential Subsurface Transformers
Zinc anode in ground transformer .
-
Pipeline Failure Results from Lightning Strike: Act of Mother Nature?
Three devices/methods for protecting insulated joints include 1) standard lightning arresters, 2) grounding cells with zinc anodes , and 3) isolation surge protectors (ISP)s [2].
-
ZASMHBA0003608
It is controlled by removing the ac from the pipeline and flowing the current to earth via ground beds or zinc anodes .
-
Cathodic Protection Potential Distribution Simulation For Pipeline Buried In Discontinuous Permafrost
The simulations are in good agreement with experiments, showing that significant differences exist under various seasons and anode beds, such as zinc ribbon anodes , deep ground anodes and shallow horizontal anodes.
Indicates content that may require registration and/or purchase.