-
Description: Zirconia ball, also known as zirconium oxide ball, is a kind of ceramic ball made of zirconium dioxide (ZrO2) material. Zirconia is a material that is incredibly durable and wear-resistant, making it perfect for applications that need great performance and long
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Chemical / Materials Processing, Corrosion Protection, Refractory / High Temperature Materials
- Performance Features: Hard
- Features: Sintered / Fired, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find Complete Details about Ceramic Valve Ball And Valve Seat For Sucker Rod Pumps,Ceramic
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: BNB INT. Co., Ltd.
Description: It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range
- Diameter / OD: 0.03149608 to 1.00000054 inch
- Applications: Automotive, Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Ceramic Material: Zirconia
-
-
Supplier: FHD Bearings Co., Ltd.
Description: Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at high speeds
- Application: Aerospace, Medical /Dental, Military, Spindle / Super Precision
- Features: Other
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Application field: ●Planetary ball mill\ Grinding equipment Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self-lubricity
- Density: 5.949996244794003 g/cc
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 µm/m-C
- MOR / Flexural Strength: 159,540.5232929167 psi
-
Description: Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high humidity and high
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Corrosion Protection
- Performance Features: Hard
- Features: Specialty Ceramics
-
Description: leading ceramic materials supplier. We provide high-quality Zirconia ceramic balls at a competitive price. More Materials: Our ceramic balls include: Zirconia (ZrO2) Ceramic Balls Silicon Carbide (SiC) Ceramic Balls Silicon Nitride (Si3N4) Ceramic
- Diameter / OD: 0.003149608 to 1.968505 inch
- Applications: Bearing / Power Transmission, Valves
- Features: Ceramic Balls, Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Black Zirconia Parts ZrO2 Ceramic Nozzle Ball Seat Advantages, functions and new development trends of ceramic suction nozzles 1. advantages of ceramic suction nozzle: Ceramic suction nozzle has the functions of insulation (non-conductive), magnetic insulation (anti-static function),
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.1968505 inch
- Features: Specialty / Other, Ceramic Balls, Metal Balls
- Ceramic Material: Zirconia
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: 3X Ceramic Parts Company Limited
Description: bush Zirconia Ceramic Ball Zirconia valve , valve seat Zirconia Components for sand milling machine Zirconia Ceramic Dispersing Disk , Zirconia Disc Zirconia Cone for wire guide , Zirconia ceramic roller pulley Zirconia grinding head ,
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Knight Optical (UK) Ltd
Description: lenses, mid-range grade 25 ball lenses and commercial grade 100 ball lenses offering all grades to suit any application. Aside from fibre coupling applications, ball lenses are also used as objective lenses in endoscopy, laser measurement systems and bar-code scanning. Our half
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by dry forming or steel mold pressing. These two pressing methods are widely used in the
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: BNB INT. Co., Ltd.
Description: A zirconia bearing is mainly applicable to high and low temperatures. It also has corrosion, thermal resistance, and electric insulation. It has good mechanical strength, toughness, and self-lubrication, making it suitable for bearings.
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic
- Application: Medical /Dental
- Features: Other
-
Supplier: Boca Bearings Company
Description: Angular Contact Full Ceramic Bearings
- Dynamic Axial / Thrust Load: 28.5496 lbs
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Balls, Other
-
Supplier: Boca Bearings Company
Description: Double Row Full Ceramic Bearings
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.62598459 inch
- Bore: 0.5905515 inch
-
Supplier: Swiss Jewel Company
Description: Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical
- Ceramic Material: Alumina, Silicon Nitride, Zirconia
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Specialty / Other
- Applications: Electronics / Electrical
-
Supplier: Saint-Gobain Innovative Materials
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120 micron
- Specific Surface Area: 50 m²/g
- Pore Size: 10 to 40 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Features: Specialty / Other
-
Supplier: Saint-Gobain Innovative Materials
Description: geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase
- Specific Surface Area: 50 to 140 m²/g
- Pore Size: 3 to 200 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Features: Specialty / Other
-
Supplier: CoorsTek
Description: Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control,
- Ceramic Material: Alumina, Zirconia
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Oil & Gas / Mining, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: NationSkander California Corporation
Description: 5 x 10 x 4 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Balls:
-
Description: Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc.
- Density: 3.1999979803934133 to 5.99999621323765 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Performance Features: Hard
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: General material specification: Material: zirconium oxide ZrO2 Abrasion resistance: very good Suitable for: fibrous, abrasive samples Detailed information about the material you will find in the element analysis.
- Applications: Grinding / Ball Milling
- Material: Zirconia
-
Description: The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball mill equipment are mostly used. Now let's explore the differences between these two types of
- Applications: Electronics / RF-Microwave
- Features: Specialty / Other
-
Description: Ceramic hip Joint ball Head & Liner Material:· Ball Head: Made from high-strength Zirconia- Toughened alumina (ZTA) ceramics, offering excellent wear resistance, reduced friction, and long-term stability.· Liner: Made from high-strength Zirconia- Toughened alumina (ZTA)
- Applications: Biocompatible / Bioceramics
- Features: Specialty Ceramic
-
Supplier: NationSkander California Corporation
Description: S608-2RS Ball Bearing with Ceramic Balls with Rubber sealed and Nylon retainer inside them there are Zirconia fibers 7 Ceramic balls, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 Rubber seal to protect the bearing from dust or any possible
-
Supplier: NationSkander California Corporation
Description: 8 Skateboard Bearings, 608 Steel ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7
-
Supplier: Radwell International
Description: OPEN BEARING, FULL CERAMIC, ZIRCONIA INNER/OUTER/BALLS, FULL COMPLIMENT, ABEC #1, 15X35X11 MM . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NationSkander California Corporation
Description: 16 Skate Bearings, 608 ball bearings are high speed solid Ceramic Balls, every bearing has a Steel high speed ball retainer, inside them there are Zirconia fibers 7 Ceramic balls, with a non-contact rubber seal, inner and outer races are made of Steel, 7
-
Supplier: BNB INT. Co., Ltd.
Description: High-Temperature Environment Stable working at 250 °C or higher Ceramic Bearing Components Inner/Outer ring ZrO2 (Zirconia), Si3N4 (Silicon Nitride), SiC (Silicon Carbide) Retainer (CAGE) PTFE, PEEK, UPE, PVDF, PA66, PP, SUS304, SUS316, etc. Plastic Ball Zr02 (Zirconia), Si3N4
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic, Stainless Steel
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
eliminate shaft sticking issues commonly experienced with oil-bearing systems. Additionally, ceramic bearings reduce operational noise, ensuring quieter performance compared to ball-bearing fans. For engineers and professionals working with computer (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
In precision motion and bearing systems, ball quality directly affects performance, noise, and service life. Stainless steel balls provide stable operation under load and speed conditions (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
HRC≤28, our 302 stainless steel balls deliver exceptional durability, ensuring long-lasting performance even in high-wear environments. Anti-Rust and Anti-Corrosion: Precision-crafted to offer robust (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Engineered from 62% copper (Cu) and 38% zinc (Zn), these high-strength brass balls deliver reliable performance in demanding valve applications. Their robust composition ensures excellent durability and corrosion resistance, while the ease of drilling and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
and balance. These hollow stainless steel balls offer a reliable and lightweight solution. • 201/304 stainless steel construction resists corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Changzhou Sunan & Weijie's Copper Balls (H62/65) represent the pinnacle of precision and metallurgy, meticulously crafted to provide professional buyers with a product that enhances project efficiency and durability across diverse industries and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview In demanding industrial environments, components must resist wear and corrosion while maintaining precision over time. Sunan & Weijie's 420 stainless steel balls deliver magnetic functionality, excellent rust resistance, and optimal hardness, making (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified quality management system (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Fabrication of Transparent Pb ( Mg 1/3 Nb 2/3 ) O 3 – PbTiO 3 Based Ceramics by Conventional Sintering
The optical transmission increased with decreasing diameter of the calcined powder, which was controlled by the size of zirconia ball ‐milling media.
-
Fretting wear properties of hydroxyapatite, alumina containing high density polyethylene biocomposites against zirconia
… are subjected to standard recip- rocating motion, similar to real contact conditions preva- lent at many articulating surfaces.27–30 In fretting experi- ments, the hot-pressed biocomposite pellets were used as flat materials (moving) and the zirconia ball of 10 mm in …
-
Tribology of Ceramics and Composites: Materials Science Perspective
In wear experiments, the compression molded biocomposite pellets (see Table 15.1) were used as flat materials (moving) and the alumina or zirconia balls as the counterbody material.
-
Wear of human enamel and nano‐filled composite resin denture teeth under different loading forces
The microstructure of the used zirconia balls consisted of small equiaxed grains (0Æ4 lm in diameter).
-
Tribological and Corrosion Behavior of Vacuum Plasma Sprayed Ti-Zr-Ni Quasicrystalline Coatings
zirconia balls are plotted in Fig. 3 for the first 10 m.
-
Bioceramics and Alternative Bearings in Joint Arthroplasty
Total hip replacennents have used zirconia balls with polyethylene (PE) cups fronn the V generation, pioneering era (1985-1995), the 2"" generation HIPed and proot-tested product (1995-2001) and the 3'"^ generation alumina-doped zirconia (2000-).
-
Stabilized Zirconias Prepared by Mechanical Alloying
On the other hand, magnesia-stabilized zirconia ball -milled pow- ders are transformed after 2 h at 1100°C into magnesia and monoclinic zirconia (Fig. 2(c)), in agreement with the phase diagram.2sThe DTA curve of ball-milled magnesia-zirconia powders shows …
-
Effects ofcontaminationonproperties of W-15Cu preparedfrom mechanically alloyed powders
a with zirconia balls ; b with stainless steel balls .
-
ZCP2006MST3802
Friction Wear Tests The friction wear characteristics of each specimen versus zirconia ball were evaluated in air at 295 K and Ringer's solution at 310 K at a sliding speed of 31.4 mm/s, sliding distance of 3.14 mm and load …
-
Sliding Wear Properties of Self‐Mated Yttria‐Stabilized Tetragonal Zirconia Ceramics in Cryogenic Environment
Figures 1(a) and (b) show the SEM images, revealing the microstructure of thermally etched zircon- ia ball and disk specimens.
Indicates content that may require registration and/or purchase.