Protective Screens, Dividers and Sneeze Guards Information
Protective screens, dividers and sneeze guards are separation devices that help prevent the spread of infectious disease and protect individuals from personal injury. Applications for protective screens, dividers and sneeze guards include retail, food and beverage and office safety.
Operation
The primary function of a protective screens, dividers and sneeze guards is to help prevent the spread of infectious disease and protect individuals from personal injury. These separation devices rely on the material to provide the protection. Certain materials provide impact resistance to the divider or screen to prevent accidental breaking of the material.
Configurations
Protective screens, dividers and sneeze guards are commonly made of acrylic, polycarbonate, tempered glass or other materials. Protective screens, dividers and sneeze guards are generally clear and are mounted by placing it on a surface or by hanging. The most prominent component of a protective screens, dividers and sneeze guards is the size of the divider or screen that provides the protection.
Specifications
The follow specifications determine the functionality of a protective screens, dividers and sneeze guards.
- Dimensions: The physical dimensions of the divider or screen. The dimensions include height, length/width and thickness.
- Material: The materials the divider or screen is constructed of could be acrylic, polycarbonate, tempered glass or other materials.
Features
These features provide additional utility or ease-of-use.
- Pass through: A cut-out of the divider or screen that allows goods to be passed through.