Motor Flange Adapters Information

Motor Flange AdapterMotor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor adapters. They are frequently used with motors, pumps, and engines.

Operation

The primary function of a motor flange adapter is to mount motors to pumps or engines with different mounting standards. These adapters rely on mounting standards to fit the appropriate motor, pump, or engine. The motor flange adapter is responsible for allowing the transfer of motion from a motor or engine to another device.

Types

There are multiples types of motor flange adapters.

  • NEMA Flanges: NEMA flanges are designed to have standard NEMA dimensions that fit the corresponding motor dimensions.
  • IEC Flanges: IEC flanges are designed to have standard IEC dimensions that fit the corresponding motor dimensions.
  • SAE Flanges: SAE flanges are designed to have standard SAE dimensions that fit the corresponding motor dimensions.

Configurations

Motor flange adapters are commonly made of aluminum, cast iron, steel, and stainless steel. Motor flange adapters are generally round, oval, rectangular, or square in shape. The most prominent components of a motor flange adapter are the mounting options that include two-bolt, three-bolt, four-bolt, or six-bolt mounting.

Related Information

Engineering360—NEMA and IEC Motor to Gearhead Adapters

Resources

BSF—IEC & D-Flange Adapters

Gamut—Motor Flange Adapter

Gearing Solutions

LDI Industries—Pump Motor Adapters for Electric Motors

WEG—Motor Adapters
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
Category: Motor Flange Adapters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.