Precision Dispensing Needle Valves Suppliers in El Paso, Texas

Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position. (more)
Ellsworth Adhesives
Address: 11800 Rojas Drive Suite C-10 & C-11, El Paso, TX 79936 USA
Business Type: Manufacturer, Distributor, Service
Description: Ellsworth Adhesives is a total solutions provider for applications and manufacturing processes that utilize adhesives, specialty chemicals, and related equipment from top manufacturers. Ellsworth Adhesives also provides custom chemical formulation to meet exact application requirements, and custom... (more)

Products

View Catalog