Signal Isolators Suppliers in Fresno, California

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes. (more)
DiTom Microwave, Inc.
Address: 7592 N. Maroa Ave. #103, Fresno, CA 93711 USA
Business Type: Manufacturer

Products