Signal Isolators Suppliers in Huntington Beach, California

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes. (more)
Knick Interface LLC
Address: 16787 Beach Blvd., Unit 634, Huntington Beach, CA 92647 United States
Business Type: Manufacturer
Description: Voltage and current transducers from Knick bring true CONTROL to electrical measurement applications across a wide range of industries. With a number of solutions engineered for measurement and safe isolation of DC voltages upwards of 4800 V, and other transducers that offer precise conversion of AC... (more)

Products

View Catalog