Signal Isolators Suppliers in Laguna Hills, California

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes. (more)
Win Source Electronics
Address: 23046 Avenida de la Carlota, Laguna Hills, CA 92653 United States
Business Type: Distributor
Description: WIN SOURCE is more than just an electronic component supplier, it is a vital strategic partner for global enterprises, we constantly improve our service, creating a humanized platform to customers (from best-in-class search and e-procurement engine, ample and up-to-date product information,... (more)

Products

View Catalog

Locations

  • Address: 23046 Avenida de la Carlota, Laguna Hills, CA
  • Address: 23046 Avenida de la Carlota, Laguna Hills, CA