Signal Isolators Suppliers in Ottawa, Illinois

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes. (more)
Advantech B+B SmartWorx
Address: 707 Dayton Rd. PO Box 1040, Ottawa, IL 61350-6040 United States
Business Type: Manufacturer
Description: B+B SmartWorx products create seamless M2M network connections wherever they’re needed, all the way from the network edge to the network core. We guide data across copper, fiber and wireless connections. We aggregate, convert and transmit data networking protocols... (more)

Products