Nuts Suppliers in Chandler, Arizona

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.

(more)
Arizona Industrial Hardware, Inc.
Address: 6965 W. Frye Road, Chandler, AZ 85226 United States
Business Type: Distributor
Description: Arizona Industrial Hardware, Inc. (AIH) is an AS9100C:2009-01/ISO 9001:2008 Registered distributor of fasteners and electro-mechanical components. For 30 years, AIH has dedicated itself to providing the aerospace, electronic, communication, and defense industries with the highest level of... (more)

Products