Nuts Suppliers in Windfall, Indiana

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.

(more)
High Performance Alloys, Inc.
Address: 1985 E 500 N, Windfall, IN 46076 United States
Business Type: Manufacturer, Service
Description: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery. We also offer our services for larger quantities (over 1000 pounds,) and will estimate for deliveries through our large network... (more)

Products