Fiberscopes Suppliers in Traverse City, Michigan

Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths. (more)
RF System Lab
Address: 13919 S. West Bay Shore Dr., Unit 207, Traverse City, MI 49684 USA
Business Type: Manufacturer
Description: The all new VJ-Advance video borescope from RF System Lab features joystick-controlled, 360 degree camera articulation and one-click image and video capture capability. New features include a larger 3.5" LCD monitor, 2X digital zoom, audio recording capability and stainless steel-braided... (more)

Products