Hose Clamps and Band Clamps Suppliers in Mount Ephraim, New Jersey

Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb. (more)
Gadren Machine Company
Address: 108 Main Street PO Box 117, Mount Ephraim, NJ 08059 United States
Business Type: Manufacturer, Service
Description: Gadren Machine Company manufactures Bronze and Stainless steel float valves in sizes from 3/8" to 3" NPT and also stocks stainless steel, copper and plastic floats as well as our own pressure reducing valves and vacuum relief valves. Our Knox line includes air hose fittings, double bolt clamps and... (more)

Products