Ethernet Cables Suppliers in Ottawa, Illinois

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps. (more)
Advantech B+B SmartWorx
Address: 707 Dayton Rd. PO Box 1040, Ottawa, IL 61350-6040 United States
Business Type: Manufacturer
Description: B+B SmartWorx products create seamless M2M network connections wherever they’re needed, all the way from the network edge to the network core. We guide data across copper, fiber and wireless connections. We aggregate, convert and transmit data networking protocols... (more)

Products