Feed Screws and Mixer Screws Suppliers in Wyoming, Pennsylvania

Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. (more)
James Eagen Sons Co.
Address: 200 W. 8th Street PO Box 4097, Wyoming, PA 18644-0097 USA
Business Type: Manufacturer
Description: James Eagen Sons Company is the premier manufacturer of custom and standard screw conveyors, flights, ribbon screws and blenders. James Eagen Sons Company feedscrews are manufactured to the tightest tolerances in the industry; with a size range from 3/8" to 150" they have the capacity... (more)

Products

View Catalog