Bearing Rings, Housings, and Flanges Suppliers in Foshan, China

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface. (more)
Find Bearing Rings, Housings, and Flanges by country
 
FHD Bearings Co., Ltd.
Address: No 4-5, Hall 10, Guangfo Machinery Hardware City Nanhai, Foshan, Guangdong 528248 China
Business Type: Manufacturer
Description: FHD Bearings is a dynamic enterprise specializing in precision bearings. With two decades of industry expertise, we excel in international bearing import and export, upheld by our brand, "FHD," and certified by "SGS" (Certificate Number: SHAPH23002910801). Our bearings are renowned in... (more)

Products

View Catalog