Bearing Rings, Housings, and Flanges Suppliers in Maharashtra, India

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface. (more)
Find Bearing Rings, Housings, and Flanges by country
 
GGB
Address: A-88/89, 'H' Block, MIDC, Pimpri Pune-411018, Maharashtra, Maharashtra 411018 India
Business Type: Manufacturer
Description: Pushing Boundaries to Co-Create a Higher Quality of Life GGB, formerly Glacier Garlock Bearings, has the tribological, material science, and applications expertise to provide innovative solutions to even the most challenging requirements, either with standard offerings or with customized... (more)

Products

View Catalog