Bearing Rings, Housings, and Flanges Suppliers in Lombard, Illinois

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface. (more)
Cinch Connectivity Solutions
Address: 1700 Finley Road, Lombard, IL 60148 United States
Business Type: Manufacturer
Description: Cinch provides interconnect products proven in the most demanding applications. Cinch Connectivity Solutions is a vertically integrated supplier of high quality, high performance connectors, fixed length and semi rigid cable assemblies from DC to 50 GHz, and custom solutions. Our product... (more)

Products