Bearing Rings, Housings, and Flanges Suppliers in New Albany, Indiana

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface. (more)
ERL, Inc.
Address: 2560 Charlestown Rd., New Albany, IN 47150 USA
Business Type: Manufacturer

Products

Samtec Inc.
Address: PO Box 1147, New Albany, IN 47151-1147 USA
Business Type: Manufacturer
Description: Samtec, Inc. is a worldwide manufacturer of a broad line of electronic interconnects including High Speed, Micro, Edge Card, Rugged/Power, Cable/Wire/Flex, IP68 Sealed, I/O, and RF Components and Cables. Samtec, Inc. is ISO/TS 16949:2002, ISO 9001:2000, and ISO 14001:2004 registered with a 5-A1 Dun... (more)

Products