Bearing Rings, Housings, and Flanges Suppliers in Powell, Tennessee

Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount the bearing to a surface. (more)
Nova/TCB USA Inc.
Address: 2339 W. Beaver Creek Drive, Powell, TN 37849 United States
Business Type: Manufacturer, Distributor, Service
Description: NOVA/TCB provides custom bearings specifically designed and manufactured at our ZYZ/TCB plant, as well as other partners in Asia. NOVA/TCB and ZYZ/TCB are synonymous and represent each other’s interest in the markets they are located in. Together they have developed a reputation of providing... (more)

Products