Scissor Lifts Suppliers in Decatur, Illinois

Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted. (more)
Air Caster Corporation
Address: 2887 N. Woodford St., Decatur, IL 62526 USA
Business Type: Manufacturer
Description: Air Caster Corporation, incorporated in March, 1990, is a leading manufacturer of air caster equipped material handling products. These products include heavy load moving platforms with capacities up to 140,000 pounds, air motor powered steerable drive tractors, "Single Caster... (more)

Products

View Catalog