Gas Fittings Suppliers in Mobile, Alabama

Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines. (more)
DK-LOK U.S.A.
Address: 311 ARI Court PO Box 7566, Mobile, AL 36670 USA
Business Type: Manufacturer
Description: DK-Lok fittings and valves are manufactured to stringent industry standards. With the use of only the highest grade raw material and 1/1000" tolerance control on each and every part, DK-Lok assures a leak-tight seal in all process, power, and instrumentation applications. Testaments to DK-Lok's... (more)

Products

View Catalog