USB Cables Suppliers in New Albany, Indiana

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers. (more)
Samtec Inc.
Address: PO Box 1147, New Albany, IN 47151-1147 USA
Business Type: Manufacturer
Description: Samtec, Inc. is a worldwide manufacturer of a broad line of electronic interconnects including High Speed, Micro, Edge Card, Rugged/Power, Cable/Wire/Flex, IP68 Sealed, I/O, and RF Components and Cables. Samtec, Inc. is ISO/TS 16949:2002, ISO 9001:2000, and ISO 14001:2004 registered with a 5-A1 Dun... (more)

Products

View Catalog