Mining Wear Parts and Excavating Wear Parts Suppliers in Wyoming, Pennsylvania

Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links, clevises, and wear plates. (more)
James Eagen Sons Co.
Address: 200 W. 8th Street PO Box 4097, Wyoming, PA 18644-0097 USA
Business Type: Manufacturer
Description: James Eagen Sons Company is the premier manufacturer of custom and standard screw conveyors, flights, ribbon screws and blenders. James Eagen Sons Company feedscrews are manufactured to the tightest tolerances in the industry; with a size range from 3/8" to 150" they have the capacity... (more)

Products