Bolts Suppliers in Taizhou, China

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Jiangsu Zhenya Special Screw Co., Ltd.
Address: 8 Yanning Highway, Taizhou, 225721 China
Business Type: Manufacturer

Products