Bolts Suppliers in New Delhi, India

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Goyal Auto Products (P), Ltd.
Address: 874, Nala Road, Near Devi Mata Mandir Rithala, New Delhi, Delhi 110085 India
Business Type: Manufacturer, Service
Description: Precision Aluminium & Zinc Castings with high precision machining manufacturing facility available. GAP is an industry leader in the design, development and production of precision engineered aluminum casting, aluminium alloy casting, Zinc casting etc. Over the two decades since... (more)

Products