Bolts Suppliers in Chandler, Arizona

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Arizona Industrial Hardware, Inc.
Address: 6965 W. Frye Road, Chandler, AZ 85226 United States
Business Type: Distributor
Description: Arizona Industrial Hardware, Inc. (AIH) is an AS9100C:2009-01/ISO 9001:2008 Registered distributor of fasteners and electro-mechanical components. For 30 years, AIH has dedicated itself to providing the aerospace, electronic, communication, and defense industries with the highest level of... (more)

Products