Bolts Suppliers in Morgan Hill, California

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
UC Components, Inc.
Address: 18700 Adams Court PO Box 430, Morgan Hill, CA 95037 United States
Business Type: Manufacturer, Service
Description: UC Components, Inc. has been the world leader in high vacuum hardware since 1974. UC is a pioneer and innovator in vented screw manufacturing, providing effective solutions for HV, UHV, EUV, and other clean-critical applications. The UC RediVac® product line of screws,... (more)

Products