Bolts Suppliers in Portola Valley, California

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Thermo Shield
Address: 361 Grove Dr., Portola Valley, CA 94028 United States
Business Type: Manufacturer
Description: Fasteners and Custom Hardware Supplier of Refractory Metals and Custom Manufacturer of Tungsten, Molybdenum, Tantalum and Alumina Products specializing in High Purity for High Temperature Vacuum Environments Thermo Shield, based in Silicon Valley, sells refractory fasteners and materials not... (more)

Products