Bolts Suppliers in Tampa, Florida

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Cole Industrial & Technical Supply, Inc.
Address: 5604 N. 50th Street, Tampa, FL 33610 United States
Business Type: Distributor

Products

Worldwide Door Components, Inc.
Address: 5017 N. Coolidge Ave., Tampa, FL 33614 United States
Business Type: Manufacturer

Products