Bolts Suppliers in Windfall, Indiana

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
High Performance Alloys, Inc.
Address: 1985 E 500 N, Windfall, IN 46076 United States
Business Type: Manufacturer, Service
Description: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery. We also offer our services for larger quantities (over 1000 pounds,) and will estimate for deliveries through our large network... (more)

Products