Bolts Suppliers in Clinton Township, Michigan

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Choice Mold Components, Inc.
Address: 44383 Reynolds Drive, Clinton Township, MI 48036-1243 United States
Business Type: Manufacturer
Description: A highly dedicated, skilled and focused workforce. Choice directly funds all field related collegiate and technical education. The Choice team is also kept current and educated via trade shows, seminars and extensive off site training. Additionally, Choice partners with top tooling suppliers,... (more)

Products