Bolts Suppliers in Hicksville, New York

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Unity Surfacing Systems
Address: 56 Bloomingdale Rd., Hicksville, NY 11801 United States
Business Type: Manufacturer
Description: Unity have developed and patented a superior, resilientproduct, made from 100% recycled tires, that is clean and safe to use in any environment both indoors and out.  Our maintenance free safety surfacing, flooring and paver products are a double... (more)

Products