Bolts Suppliers in Painesville, Ohio

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Dyson Corporation (The)
Address: 53 Freedom Road, Painesville, OH 44077 USA
Business Type: Manufacturer
Description: Custom Forging Machining Heat Treating Domestic Nuts - 100% Melted and Manufactured in the USA LARGE DIAMETER FASTENING SYSTEMS 100% Melted and Manufactured in the USA For over 125 years, The Dyson Corporation has... (more)

Products

View Catalog