Bolts Suppliers in Haltom City, Texas

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Madison Aerospace, Inc.
Address: 1728A Layton Avenue, Haltom City, TX 76117-5479 United States
Business Type: Distributor

Products

WestermannBG
Address: 6320 Airport Freeway, Haltom City, TX 76117 United States
Business Type: Manufacturer

Products