Abrasive Belts
(328 companies)
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Features
Backing Type
Products / Materials Abraded
Conveyor Belts
(492 companies)
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
V-Belts and V-Ribbed Belts
(371 companies)
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
Round Belts and O-ring Belts
(75 companies)
Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications.
Flat Belts
(201 companies)
Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment.
Timing Belts (inch)
(234 companies)
English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Belts (metric)
(231 companies)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Rules and Length Gauges
(240 companies)
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Round Belt Pulleys
(57 companies)
Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires.
Timing Pulleys (metric)
(174 companies)
Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation.