ANSI Roller Chain Sprockets
(245 companies)
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
Shaft Mounting
Specialty Hubs
Standard Hubs
Stainless Steel Alloys
(803 companies)
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Pulp and Paper Testing Equipment
(36 companies)
Devices and systems may come equipped with an analog meter, computer interface, digital readout, integral software, or video display. Pulp and paper testers are used in consistency measurements and contamination analysis. Consistency is the amount (%...
Lead Acid Batteries
(379 companies)
Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.
Die Springs
(56 companies)
Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments. Made mainly for punch press to provide consistent and reliable resistance, die springs also find use in other industries.
Die Springs - End Configuration: Closed / Squared Ends
(478 products)
478 products match your search.
Die Springs - End Configuration: Ground Ends
(485 products)
485 products match your search.
Aerogels
(11 companies)
Aerogels have a pore structure on the nanometer scale. Silica, aerogel's pore network (2 to 50 nm), accounts for 95% of the material's volume. The pore network makes aerogels the lightest solid due to its low density.
Copper, Brass, and Bronze Alloys
(599 companies)
...of copper alloys, but the most common typically refers to a mix of about 90% copper and 10% tin in its "pure " form. Common additives to bronze include phosphorous to harden bronze and lead to make bronze more castable. It creates little friction...
Tungsten and Tungsten Alloys
(122 companies)
...important tungsten compound, tungsten carbide is used to make all types of wear-resistant cutting and abrasive machine tools and blades for different industries, and accounts for about 60% of current tungsten consumption. Specifications to consider...
Polymer Testing Equipment
(64 companies)
Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials.
Laboratory and Calibration Gases
(67 companies)
...hydrogen, oxygen, carbon dioxide, and acetylene must have a determined purity to function properly in an analyzer. Nitrogen is often used as a calibration gas in spectroscopic equipment and may need to be determined as pure as 99.9995%. Gas purity can have...
Flexible Packaging
(504 companies)
Flexible packaging conforms to the size and shape of the packaged item.
Plastic Sheet and Plastic Film
(843 companies)
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.