Metal Rod and Bar Stock
(1,036 companies)
...breakage of a material from stretching is a concern. Yield strength (YS) is the maximum amount of stress (force per unit area) required to deform or impart permanent plastic deformation (typically of 0.2%) in the material under tension-loading test...
Carbon Steels and Alloy Steels
(982 companies)
...on the amount of carbon content in the steel. The four main classes are mild and low carbon steel, medium carbon steel, high carbon steel, and ultra-high carbon steel. Mild and low carbon steels contain 0.16 -0.29% carbon. They are the most common form...
ISO Roller Chain Sprockets
(189 companies)
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
Welding Accessories
(608 companies)
Incorporating a flame (flashback) arrestor in gas welding equipment. --ANSI/IEC 60974-5: Arc welding equipment --wire feeders. --BS ISO 17683: Ceramic weld backing for marine use. References. Glove Box Technology --Welding reactive metals. Lincoln Electric...
Natural Fibers and Fabrics
(198 companies)
Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
Silicone Adhesives and Sealants
(323 companies)
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins.
Braze and Brazing Alloys
(133 companies)
Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Paint Brushes and Applicators
(74 companies)
Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces.
Glass Tiles
(29 companies)
Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration.
Butterfly Valves
(1,259 companies)
...at rated operating temperatures and pressures. When there is a small volume, the use of the equal percentage characteristic* is recommended. For large volumes the linear characteristic* is preferred if more than 25% of the system pressure drop is available...
Furnaces (industrial)
(450 companies)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Rubber Adhesives and Sealants
(180 companies)
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Roving and Yarn
(140 companies)
Roving and yarn are fibers twisted into a feedstock for weaving cloth or reinforcing composites.
Insulation Jacketing
(75 companies)
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Levels
(201 companies)
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.