Building a VoIP Network with Nortel's Multimedia Communication Server 5100

Chapter 6: Multimedia PC Client

Introduction

The Nortel Multimedia PC Client is an application-based soft phone that provides many features that are not available on typical Internet Protocol (IP) phones. Some of those features include:

  • A Do Not Disturb (DND) feature

  • Instant Messaging chat rooms (IM Chat) for creating a chat room

  • Advanced call handling to decline, redirect, or ignore incoming calls from internal and external clients

  • Instant messaging for internal users to and from IP phones and PC clients

  • Video and video conference calls using Meet ME and ad hoc servers

  • Conference calls using Meet ME and ad hoc servers

  • Collaboration tools (Web address push, shared whiteboards and clipboards)

  • IP calls via Session Initiation Protocol (SIP) and UNIStim

  • Advanced call logging for tracking incoming, outgoing, and missed calls via PC client

  • A personal address book for internal and external clients

  • A global address book for network clients

  • Presence screening that shows who s online

  • Controlling the Nortel IP phone via a Media Access Control (MAC) address

  • The ability to place calls, use the call park/retrieve feature, and call transfer

  • File transfers, which send and receive files to internal clients

This chapter examines the recommended computer requirements for the PC Client. The PC Client works best when there is a large amount of random access memory (RAM), which is needed when there are multiple programs being used simultaneously. Following are the recommended computer requirements:

  • At least a 1 Gigahertz (GHz) (or higher) Pentium-class or equivalent processor

  • Microsoft supported versions Windows XP, Windows 2000, Windows 2002,...
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
Category: VoIP Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.